☰
MAX3232EIDBE4
MAX3232EIDBE4
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 48520
MAX3232EIDBE4 vs MAX9957CCB+D
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
250kbps
2Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
64-TQFP Exposed Pad
Supplier Device Package
16-SSOP
64-TQFP-EP (10x10)