☰
MAX3241CUI+
MAX3241CUI+
Active
Description:  IC TRANSCEIVER FULL 3/5 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3241CUI+ Datasheet
History Price: $10.81000
In Stock: 9040
MAX3241CUI+ vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
3/5
-
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
235Kbps
-
Voltage - Supply
3V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
28-TSSOP
-