☰
MAX3241ECTJ+
MAX3241ECTJ+
Active
Description:  IC TRANSCEIVER FULL 3/5 32TQFN
Manufacturer:  Maxim Integrated
History Price: $6.73000
In Stock: 28320
MAX3241ECTJ+ vs MAX13089EAPD
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
3/5
1/1
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
15 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-WQFN Exposed Pad
14-DIP (0.300", 7.62mm)
Supplier Device Package
32-TQFN (7x7)
14-PDIP