Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3241ECTJ+
MAX3241ECTJ+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 3/5 32TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3241ECTJ+ Datasheet
History Price: $6.73000
In Stock: 28320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3241ECTJ+ vs MAX9401EHJ
Part No
MAX3241ECTJ+
MAX9401EHJ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
3/5
0/4
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WQFN Exposed Pad
32-TQFP Exposed Pad
Supplier Device Package
32-TQFN (7x7)
32-TQFP-EP (5x5)