☰
MAX3241ECTJ+
MAX3241ECTJ+
Active
Description:  IC TRANSCEIVER FULL 3/5 32TQFN
Manufacturer:  Maxim Integrated
History Price: $6.73000
In Stock: 28320
MAX3241ECTJ+ vs MAX9482EUI
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
3/5
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
32-TQFN (7x7)
28-TSSOP-EP