☰
MAX3243MPWREP
MAX3243MPWREP
Active
Description:  IC TRANSCEIVER FULL 3/5 28TSSOP
Manufacturer:  Texas Instruments
History Price: $3.66900
In Stock: 40040
MAX3243MPWREP vs MAX9957CCB+D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
3/5
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
2Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
64-TQFP Exposed Pad
Supplier Device Package
28-TSSOP
64-TQFP-EP (10x10)