☰
MAX3244EEUI+
MAX3244EEUI+
Active
Description:  IC TRANSCEIVER FULL 3/5 28TSSOP
Manufacturer:  Maxim Integrated
History Price: $17.75000
In Stock: 39920
MAX3244EEUI+ vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
3/5
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
8-SOIC