☰
MAX3245ECTX+
MAX3245ECTX+
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 36TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40400
MAX3245ECTX+ vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
3/5
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
1Mbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
36-TQFN (6x6)
20-TSSOP-EP