☰
MAX3245ECTX+
MAX3245ECTX+
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 36TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40400
MAX3245ECTX+ vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
3/5
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
1Mbps
2Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-WFQFN Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
36-TQFN (6x6)
64-TQFP-EP (10x10)