Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3245EEUI+
MAX3245EEUI+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 3/5 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3245EEUI+ Datasheet
History Price: $16.82000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3245EEUI+ vs MAX13088EESA+
Part No
MAX3245EEUI+
MAX13088EESA+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
3/5
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
1Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
8-SOIC