☰
MAX3261CCJ
MAX3261CCJ
Obsolete
Description:  IC LASER DRV 1.25GB 5.25V 32TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3261CCJ Datasheet
History Price: $23.03000
In Stock: 27200
MAX3261CCJ vs MAX3869EHJ
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
1.25Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
4.75V ~ 5.25V
3.14V ~ 5.5V
Current - Supply
50 mA
64 mA
Current - Modulation
30mA
60mA
Current - Bias
60 mA
100 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
-
32-TQFP Exposed Pad
Supplier Device Package
32-TQFP
32-TQFP-EP (5x5)
Mounting Type
Surface Mount
Surface Mount