☰
MAX3261CCJ
MAX3261CCJ
Obsolete
Description:  IC LASER DRV 1.25GB 5.25V 32TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3261CCJ Datasheet
History Price: $23.03000
In Stock: 28400
MAX3261CCJ vs MAX3946ETG+
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
1.25Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
4.75V ~ 5.25V
2.85V ~ 3.63V
Current - Supply
50 mA
68 mA
Current - Modulation
30mA
80mA
Current - Bias
60 mA
80 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
-
24-WFQFN Exposed Pad
Supplier Device Package
32-TQFP
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount