MAX3263CAG+T
MAX3263CAG+T
Obsolete
Description:  IC LASER CTRL 155MBPS 5.25V SSOP
Manufacturer:  Maxim Integrated
History Price: $2.68000
In Stock: 33200
MAX3263CAG+T vs MAX3766EEP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Laser Diode Controller (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
155Mbps
622Mbps
Number of Channels
1
1
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
50 mA
25 mA
Current - Modulation
30mA
60mA
Current - Bias
60 mA
80 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
20-QSOP
Mounting Type
Surface Mount
Surface Mount