MAX3263CAG+T
MAX3263CAG+T
Obsolete
Description:  IC LASER CTRL 155MBPS 5.25V SSOP
Manufacturer:  Maxim Integrated
History Price: $2.68000
In Stock: 33200
MAX3263CAG+T vs MAX3948ETE+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Laser Diode Controller (Fiber Optic)
Laser Diode Driver
Data Rate
155Mbps
11.3Gbps
Number of Channels
1
4
Voltage - Supply
4.75V ~ 5.25V
2.95V ~ 3.63V
Current - Supply
50 mA
51 mA
Current - Modulation
30mA
85mA
Current - Bias
60 mA
100 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 95 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
24-SSOP
16-TQFN (3x3)
Mounting Type
Surface Mount
Surface Mount