MAX3263CAG+T
MAX3263CAG+T
Obsolete
Description:  IC LASER CTRL 155MBPS 5.25V SSOP
Manufacturer:  Maxim Integrated
History Price: $2.68000
In Stock: 33200
MAX3263CAG+T vs MAX3996CGP-T
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Laser Diode Controller (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
155Mbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V
Current - Supply
50 mA
52 mA
Current - Modulation
30mA
40mA
Current - Bias
60 mA
60 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
24-SSOP
20-QFN (4x4)
Mounting Type
Surface Mount
Surface Mount