Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3263CAG
MAX3263CAG
Obsolete
PMIC - Laser Drivers
Description:
IC LASER CTRL 155MBPS 5.25V SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3263CAG Datasheet
History Price: $3.88000
In Stock: 20320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3263CAG vs MAX3946ETG+
Part No
MAX3263CAG
MAX3946ETG+
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Laser Diode Controller (Fiber Optic)
Laser Diode Driver
Data Rate
155Mbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
4.75V ~ 5.25V
2.85V ~ 3.63V
Current - Supply
50 mA
68 mA
Current - Modulation
30mA
80mA
Current - Bias
60 mA
80 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
24-SSOP
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount