☰
MAX326CEE+
MAX326CEE+
Active
Description:  IC SW SPST-NCX4 3.5KOHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX326CEE+ Datasheet
History Price: $13.69000
In Stock: 3760
MAX326CEE+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NC
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
4
2
On-State Resistance (Max)
3.5kOhm
100Ohm
Channel-to-Channel Matching (ΔRon)
175Ohm
1.5Ohm
Voltage - Supply, Single (V-)
10V ~ 30V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
1μs, 500ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
2pC
2pC
Channel Capacitance (CS(off), CD(off))
1.7pF, 1.7pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
10pA
500pA
Crosstalk
-90dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP