MAX3273ETG+TD
MAX3273ETG+TD
Obsolete
Description:  IC LASER DRVR 2.7GB 3.6V 24TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48800
MAX3273ETG+TD vs MAX3867ECM
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
-
Laser Diode Driver (Fiber Optic)
Data Rate
-
2.5Gbps
Number of Channels
-
1
Voltage - Supply
-
3.14V ~ 5.5V
Current - Supply
-
62 mA
Current - Modulation
-
60mA
Current - Bias
-
100 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
48-LQFP
Supplier Device Package
-
48-LQFP (7x7)
Mounting Type
-
Surface Mount