☰
MAX3286CGI
MAX3286CGI
Active
Description:  LAN LASER DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3286CGI Datasheet
History Price: $2.40000
In Stock: 15280
MAX3286CGI vs MAX3766EEP+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
1.25Gbps
622Mbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
52 mA
25 mA
Current - Modulation
30mA
60mA
Current - Bias
-
80 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QFN (5x5)
20-QSOP
Mounting Type
Surface Mount
Surface Mount