Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3286CGI
MAX3286CGI
Active
PMIC - Laser Drivers
Description:
LAN LASER DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3286CGI Datasheet
History Price: $2.40000
In Stock: 15280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3286CGI vs MAX3869EHJ
Part No
MAX3286CGI
MAX3869EHJ
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
1.25Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
3V ~ 5.5V
3.14V ~ 5.5V
Current - Supply
52 mA
64 mA
Current - Modulation
30mA
60mA
Current - Bias
-
100 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
32-TQFP Exposed Pad
Supplier Device Package
28-QFN (5x5)
32-TQFP-EP (5x5)
Mounting Type
Surface Mount
Surface Mount