Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3286CGI
MAX3286CGI
Active
PMIC - Laser Drivers
Description:
LAN LASER DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3286CGI Datasheet
History Price: $2.40000
In Stock: 33160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3286CGI vs MAX3946ETG+T
Part No
MAX3286CGI
MAX3946ETG+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
1.25Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
2.85V ~ 3.63V
Current - Supply
52 mA
68 mA
Current - Modulation
30mA
80mA
Current - Bias
-
80 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount