MAX3286CTI+T
MAX3286CTI+T
Obsolete
Description:  IC LASER DRVR 1.25GB 5.5V 28TQFN
Manufacturer:  Maxim Integrated
History Price: $5.29000
In Stock: 14400
MAX3286CTI+T vs MAX3766EEP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
1.25Gbps
622Mbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
52 mA
25 mA
Current - Modulation
30mA
60mA
Current - Bias
-
80 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-WFQFN Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TQFN (5x5)
20-QSOP
Mounting Type
Surface Mount
Surface Mount