MAX3287CUE
MAX3287CUE
Active
Description:  LAN LASER DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3287CUE Datasheet
History Price: $4.67000
In Stock: 30800
MAX3287CUE vs MAX3869ETJ+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
1.25Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
3V ~ 5.5V
3.14V ~ 5.5V
Current - Supply
52 mA
64 mA
Current - Modulation
30mA
60mA
Current - Bias
-
100 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP-EP
32-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount