☰
MAX3296CGI
MAX3296CGI
Active
Description:  LAN LASER DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3296CGI Datasheet
History Price: $5.86000
In Stock: 24000
MAX3296CGI vs MAX3975UBA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Modulator Driver
Data Rate
2.5Gbps
10.7Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
2.97V ~ 3.63V
Current - Supply
52 mA
106 mA
Current - Modulation
30mA
12mA
Current - Bias
-
10 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
20-WFBGA, CSPBGA
Supplier Device Package
28-QFN (5x5)
20-UCSP (2.54x2.54)
Mounting Type
Surface Mount
Surface Mount