☰
MAX3297CUE
MAX3297CUE
Obsolete
Description:  IC LASER DRVR 2.5GB 5.5V 16TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3297CUE Datasheet
History Price: $1.12000
In Stock: 46480
MAX3297CUE vs MAX3296CGI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Current - Supply
52 mA
52 mA
Current - Modulation
30mA
30mA
Current - Bias
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP-EP
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount