☰
MAX3301EEBA
MAX3301EEBA
Active
Description:  USB OTG TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3301EEBA Datasheet
History Price: $2.53000
In Stock: 560
MAX3301EEBA vs MAX9481EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
-
Receiver Hysteresis
-
-
Data Rate
12Mbps
-
Voltage - Supply
3V ~ 4.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-WFBGA, CSPBGA
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
25-UCSP (2.54x2.54)
20-TSSOP-EP