Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3302EEBA
MAX3302EEBA
Active
Interface - Drivers, Receivers, Transceivers
Description:
USB OTG TRANSCEIVERS
Manufacturer:
Maxim Integrated
Datasheet:
MAX3302EEBA Datasheet
History Price: $1.07000
In Stock: 16160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3302EEBA vs MAX9480EUP
Part No
MAX3302EEBA
MAX9480EUP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
-
Receiver Hysteresis
-
-
Data Rate
12Mbps
-
Voltage - Supply
3V ~ 4.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-WFBGA, CSPBGA
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
25-UCSP (2.54x2.54)
20-TSSOP-EP