☰
MAX3316EEAE+
MAX3316EEAE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Maxim Integrated
History Price: $10.93000
In Stock: 17600
MAX3316EEAE+ vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
2/2
-
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
460Kbps
-
Voltage - Supply
2.25V ~ 3V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
16-SSOP
-