☰
MAX3317EEUP
MAX3317EEUP
Active
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3317EEUP Datasheet
History Price: $4.34000
In Stock: 43760
MAX3317EEUP vs MAX9481EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
460kbps
-
Voltage - Supply
2.25V ~ 3V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP
20-TSSOP-EP