☰
MAX3318ECDB
MAX3318ECDB
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  National Semiconductor
Datasheet:   MAX3318ECDB Datasheet
History Price: Obsolete
In Stock: 26800
MAX3318ECDB vs MAX9481EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
460Kbps
-
Voltage - Supply
2.25V ~ 3V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SSOP
20-TSSOP-EP