☰
MAX3320BCAP
MAX3320BCAP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3320BCAP Datasheet
History Price: $2.53000
In Stock: 17200
MAX3320BCAP vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
250kbps
2Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
64-TQFP Exposed Pad
Supplier Device Package
20-SSOP
64-TQFP-EP (10x10)