☰
MAX333ACPP+
MAX333ACPP+
Active
Description:  IC SWITCH SPDT X 4 45OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX333ACPP+ Datasheet
History Price: $17.28000
In Stock: 13440
MAX333ACPP+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
16:1
Number of Circuits
4
1
On-State Resistance (Max)
45Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm (Max)
1.5Ohm
Voltage - Supply, Single (V-)
10V ~ 30V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
2pC
2pC
Channel Capacitance (CS(off), CD(off))
5pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
250pA
500pA
Crosstalk
-78dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
28-TSSOP