☰
MAX333CPP+
MAX333CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 250OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX333CPP+ Datasheet
History Price: Obsolete
In Stock: 17680
MAX333CPP+ vs MAX4968CEXB+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
16
On-State Resistance (Max)
250Ohm
34Ohm
Channel-to-Channel Matching (ΔRon)
-
1.02Ohm
Voltage - Supply, Single (V-)
10V ~ 30V
10V ~ 12.5V
Voltage - Supply, Dual (V?
?V ~ 18V
-
Switch Time (Ton, Toff) (Max)
1μs, 500ns
5μs, 3.5μs
-3db Bandwidth
-
30MHz
Charge Injection
-
150pC
Channel Capacitance (CS(off), CD(off))
5pF
8pF
Current - Leakage (IS(off)) (Max)
5nA
-
Crosstalk
-78dB @ 1MHz
-69dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
64-LFBGA
Supplier Device Package
20-PDIP
64-CTBGA (7x7)