☰
MAX3343EEUD
MAX3343EEUD
Active
Description:  USB LEVEL TRANSLATOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3343EEUD Datasheet
History Price: $0.99000
In Stock: 24800
MAX3343EEUD vs MAX3003EBP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
1
8
Voltage - VCCA
4 V ~ 5.5 V
1.2 V ~ 5.5 V
Voltage - VCCB
1.8 V ~ 3.6 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
12Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
20-WFBGA, CSPBGA
Supplier Device Package
16-UCSP (2.02x2.02)
20-UCSP (2.03x2.54)