Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3344EEBE
MAX3344EEBE
Active
Interface - Drivers, Receivers, Transceivers
Description:
USB TRANSCEIVERS WITH USB DETECT
Manufacturer:
Maxim Integrated
Datasheet:
MAX3344EEBE Datasheet
History Price: $1.07000
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3344EEBE vs MAX13086EESD+
Part No
MAX3344EEBE
MAX13086EESD+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
200 mV
100 mV
Data Rate
12Mbps
16Mbps
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-UCSP (2.02x2.02)
14-SOIC