☰
MAX3344EEBE
MAX3344EEBE
Active
Description:  USB TRANSCEIVERS WITH USB DETECT
Manufacturer:  Maxim Integrated
Datasheet:   MAX3344EEBE Datasheet
History Price: $1.07000
In Stock: 33280
MAX3344EEBE vs MAX9957CCB+D
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
USB
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Full
-
Receiver Hysteresis
200 mV
-
Data Rate
12Mbps
2Gbps
Voltage - Supply
4V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
64-TQFP Exposed Pad
Supplier Device Package
16-UCSP (2.02x2.02)
64-TQFP-EP (10x10)