☰
MAX3346EEBE+
MAX3346EEBE+
Active
Description:  USB TRANSCEIVER IN UCSP
Manufacturer:  Maxim Integrated
History Price: $1.40000
In Stock: 14480
MAX3346EEBE+ vs MAX13089EAPD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full, Half
Receiver Hysteresis
200 mV
15 mV
Data Rate
12Mbps
16Mbps
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-WFBGA, CSPBGA
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-UCSP (2.02x2.02)
14-PDIP