☰
MAX3346EEBE
MAX3346EEBE
Active
Description:  MAX3346 ESD_PROTECTED USB TRANSC
Manufacturer:  Maxim Integrated
Datasheet:   MAX3346EEBE Datasheet
History Price: Active
In Stock: 21360
MAX3346EEBE vs MAX13088EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
200 mV
100 mV
Data Rate
12Mbps
16Mbps
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-UCSP (2.02x2.02)
8-SOIC