☰
MAX3346EEBE
MAX3346EEBE
Active
Description:  MAX3346 ESD_PROTECTED USB TRANSC
Manufacturer:  Maxim Integrated
Datasheet:   MAX3346EEBE Datasheet
History Price: Active
In Stock: 15080
MAX3346EEBE vs MAX9482EUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
-
Receiver Hysteresis
200 mV
-
Data Rate
12Mbps
-
Voltage - Supply
4V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-UCSP (2.02x2.02)
28-TSSOP-EP