Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3346EEBE
MAX3346EEBE
Active
Interface - Drivers, Receivers, Transceivers
Description:
MAX3346 ESD_PROTECTED USB TRANSC
Manufacturer:
Maxim Integrated
Datasheet:
MAX3346EEBE Datasheet
History Price: Active
In Stock: 15080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3346EEBE vs MAX9957CCB+D
Part No
MAX3346EEBE
MAX9957CCB+D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
USB
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Half
-
Receiver Hysteresis
200 mV
-
Data Rate
12Mbps
2Gbps
Voltage - Supply
4V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
64-TQFP Exposed Pad
Supplier Device Package
16-UCSP (2.02x2.02)
64-TQFP-EP (10x10)