☰
MAX334CWE+
MAX334CWE+
Active
Description:  IC SWITCH SPST-NCX4 50OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX334CWE+ Datasheet
History Price: $9.85000
In Stock: 45120
MAX334CWE+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NC
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
Number of Circuits
4
1
On-State Resistance (Max)
50Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1.5Ohm
1.5Ohm
Voltage - Supply, Single (V-)
5V ~ 30V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 15V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
120ns, 75ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
10pC
2pC
Channel Capacitance (CS(off), CD(off))
10pF, 10pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-86dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
28-TSSOP