☰
MAX335EUG+
MAX335EUG+
Active
Description:  IC SW SPST-NOX8 150OHM 24TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX335EUG+ Datasheet
History Price: $13.06000
In Stock: 35260
MAX335EUG+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SPST - NO
SPST
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
8
16
On-State Resistance (Max)
150Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
400ns, 400ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
-
100pC
Channel Capacitance (CS(off), CD(off))
2pF, 2pF
7.7pF
Current - Leakage (IS(off)) (Max)
1nA
1μA
Crosstalk
-100dB @ 100kHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
24-TSSOP
48-TQFN (7x7)