Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
On-State Resistance (Max)
150Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
-
1.5Ohm
Voltage - Supply, Single (V-)
-
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
400ns, 400ns
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
2pF, 2pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-100dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
28-TSSOP