Multiplexer/Demultiplexer Circuit
16:1
-
On-State Resistance (Max)
400Ohm
-
Channel-to-Channel Matching (ΔRon)
5Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 30V
-
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
500ns, 500ns
-
Channel Capacitance (CS(off), CD(off))
2pF, 20pF
-
Current - Leakage (IS(off)) (Max)
20pA
-
Crosstalk
-86dB @ 100kHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
28-TSSOP
-