☰
MAX336EUI+
MAX336EUI+
Active
Description:  IC MUX 16:1 400OHM 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX336EUI+ Datasheet
History Price: $18.81900
In Stock: 31760
MAX336EUI+ vs MAX4853HETE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
16:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
400Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
200mOhm
Voltage - Supply, Single (V-)
4.5V ~ 30V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
500ns, 500ns
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
3.5pC
8pC
Channel Capacitance (CS(off), CD(off))
2pF, 20pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
20pA
2nA
Crosstalk
-86dB @ 100kHz
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
28-TSSOP
16-TQFN-EP (3x3)