Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3371ELT+T
MAX3371ELT+T
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRNSLTR BIDIRECTIONAL 6UDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3371ELT+T Datasheet
History Price: $2.81000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3371ELT+T vs MAX3006EUP
Part No
MAX3371ELT+T
MAX3006EUP
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Cut Tape (CT)
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
1
8
Voltage - VCCA
1.65 V ~ 5.5 V
1.2 V ~ 5.5 V
Voltage - VCCB
2.5 V ~ 5.5 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull, Tri-State
Tri-State, Non-Inverted
Data Rate
3Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power Supply Decoupling
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFDFN
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
6-uDFN (1.5x1)
20-TSSOP