☰
MAX3373EEBL+
MAX3373EEBL+
Active
Description:  IC TRANSLATOR 9UCSP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 30320
MAX3373EEBL+ vs MAX3000EEUP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Translator Type
-
Voltage Level
Channel Type
-
Bidirectional
Number of Circuits
-
1
Channels per Circuit
-
8
Voltage - VCCA
-
1.2 V ~ 5.5 V
Voltage - VCCB
-
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
-
Tri-State, Non-Inverted
Data Rate
-
230kbps
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Features
-
Auto-Direction Sensing, Power-Supply Decoupling
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-WFBGA, CSPBGA
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
9-UCSP (1.52x1.52)
20-TSSOP