Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3375EEBL+
MAX3375EEBL+
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLTR UNIDIRECTIONAL 9WLP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3375EEBL+ Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3375EEBL+ vs MAX13004EBE
Part No
MAX3375EEBL+
MAX13004EBE
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
-
Channel Type
Unidirectional
-
Number of Circuits
1
-
Channels per Circuit
2
-
Voltage - VCCA
1.2 V ~ 5.5 V
-
Voltage - VCCB
1.65 V ~ 5.5 V
-
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Tri-State
-
Data Rate
16Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Features
-
-
Mounting Type
Surface Mount
-
Package / Case
9-WFBGA, WLBGA
-
Supplier Device Package
9-WLP
-