☰
MAX3376EEKA+
MAX3376EEKA+
Obsolete
Description:  IC TRANSLATOR BIDIR SOT23-8
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 10960
MAX3376EEKA+ vs MAX3002EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Translator Type
-
Voltage Level
Channel Type
-
Bidirectional
Number of Circuits
-
1
Channels per Circuit
-
8
Voltage - VCCA
-
1.2 V ~ 5.5 V
Voltage - VCCB
-
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
-
Tri-State, Non-Inverted
Data Rate
-
20Mbps
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
-
Surface Mount
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP