☰
MAX3377EEUD+
MAX3377EEUD+
Active
Description:  IC TRANSLATOR BIDIR 14TSSOP
Manufacturer:  Maxim Integrated
History Price: $5.27000
In Stock: 20340
MAX3377EEUD+ vs MAX3343EEUD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
1
Voltage - VCCA
1.2 V ~ 5.5 V
4 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.8 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Tri-State
Tri-State, Non-Inverted
Data Rate
16Mbps
12Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power Supply Decoupling, Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-WFBGA, CSPBGA
Supplier Device Package
14-TSSOP
16-UCSP (2.02x2.02)